Wamco, Inc. LED Lighting WL-1860245W3D

Description
LED Lamp T10 BA9s White Diff 28V
Request a Quote
Description
LED Lamp T10 BA9s White Diff 28V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Lighting
WL-1860245W3D
LED Lighting WL-1860245W3D
LED Lamp T10 BA9s White Diff 28V

LED Lamp T10 BA9s White Diff 28V

Buy Now
LAMP, T3-1/4 BA9S, WHITE DIFF, 28V - 70117674 - Allied Electronics, Inc.
Fort Worth, TX, USA
LAMP, T3-1/4 BA9S, WHITE DIFF, 28V
70117674
LAMP, T3-1/4 BA9S, WHITE DIFF, 28V 70117674
High brightness solid-state light emitting diode (LED) technology ideally suited for replacement of incandescent lamps. Low voltage versions include an integrated protection diode allowing for operation at an equivalent alternating voltage. Customization available — Please contact your local Allied sales representative. Features Solid-State Reliability Long Operating Life Low Power Consumption Low Heat Generation Made in Germany Incandescent Lamp Replacement Guide: 12 VAC/VDC — 12MB, 181, 756, 1488 1815, 1894, 1891, 1893 and 1898 24 VAC/VDC — 24MB, 1437 and 1818 28 VAC/VDC — 313, 757, 1819, 1820, 1829, 1843, 1864, and 1873 130 and 230 VAC — 949

High brightness solid-state light emitting diode (LED) technology ideally suited for replacement of incandescent lamps. Low voltage versions include an integrated protection diode allowing for operation at an equivalent alternating voltage. Customization available — Please contact your local Allied sales representative.
Features

  • Solid-State Reliability
  • Long Operating Life
  • Low Power Consumption
  • Low Heat Generation
  • Made in Germany
    Incandescent Lamp Replacement Guide:
  • 12 VAC/VDC — 12MB, 181, 756, 1488 1815, 1894, 1891, 1893 and 1898
  • 24 VAC/VDC — 24MB, 1437 and 1818
  • 28 VAC/VDC — 313, 757, 1819, 1820, 1829, 1843, 1864, and 1873
  • 130 and 230 VAC — 949
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category LED Lamps LED Lamps
Product Number WL-1860245W3D 70117674
Product Name LED Lighting LAMP, T3-1/4 BA9S, WHITE DIFF, 28V
Base Type Bayonet (BA9S)
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-A300-6 - HIS2000R-A300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details