Wamco, Inc. Led Lamp, Ba9S, 28V, White, T-3 1/4; Lamp Base Type Wamco WL-1860245W3D

Description
LED LAMP, BA9S, 28V, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:800mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED LAMP, BA9S, 28V, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:800mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Ba9S, 28V, White, T-3 1/4; Lamp Base Type Wamco - 88T4359 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Ba9S, 28V, White, T-3 1/4; Lamp Base Type Wamco
88T4359
Led Lamp, Ba9S, 28V, White, T-3 1/4; Lamp Base Type Wamco 88T4359
LED LAMP, BA9S, 28V, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:800mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes

LED LAMP, BA9S, 28V, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:800mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4359
Product Name Led Lamp, Ba9S, 28V, White, T-3 1/4; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Specs
Lamp Type Incandescent Lamps
LED Color Green; Green
Rated Voltage 110 volts
View Details
Panel Mount Indicators - 1329114 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Specs
Lamp Type LED Lamps
View Details