LED BULB, BA9S, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.7cd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 86T5487 |
| Product Name | Led Bulb, Ba9S, White, T-3 1/4; Lamp Base Type Wamco |
| Lamp Type | LED Lamps |