Wamco, Inc. Led Bulb, Ba9S, Blue, T-3 1/4; Lamp Base Type Wamco WL-18602457

Description
LED BULB, BA9S, BLUE, T-3 1/4; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:700mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, BLUE, T-3 1/4; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:700mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, Blue, T-3 1/4; Lamp Base Type Wamco - 86T5491 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, Blue, T-3 1/4; Lamp Base Type Wamco
86T5491
Led Bulb, Ba9S, Blue, T-3 1/4; Lamp Base Type Wamco 86T5491
LED BULB, BA9S, BLUE, T-3 1/4; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:700mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes

LED BULB, BA9S, BLUE, T-3 1/4; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:700mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 86T5491
Product Name Led Bulb, Ba9S, Blue, T-3 1/4; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22 mm LED Metal Pilot Light - 2PLB3LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
2 suppliers
Panel Mount Indicators - 1393366 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-421-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details