Wamco, Inc. Led Bulb, Ba9S, Yellow, T-3 1/4; Lamp Base Type Wamco WL-18602452

Description
LED BULB, BA9S, YELLOW, T-3 1/4; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:15mA; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, YELLOW, T-3 1/4; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:15mA; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, Yellow, T-3 1/4; Lamp Base Type Wamco - 86T5490 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, Yellow, T-3 1/4; Lamp Base Type Wamco
86T5490
Led Bulb, Ba9S, Yellow, T-3 1/4; Lamp Base Type Wamco 86T5490
LED BULB, BA9S, YELLOW, T-3 1/4; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:15mA; Product Range:-RoHS Compliant: Yes

LED BULB, BA9S, YELLOW, T-3 1/4; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:15mA; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 86T5490
Product Name Led Bulb, Ba9S, Yellow, T-3 1/4; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR5L-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
2 suppliers