Wamco, Inc. Led Lamp, Ba9S, 24V, Yellow, T-3 1/4; Lamp Base Type Wamco WL-18602352

Description
LED LAMP, BA9S, 24V, YELLOW, T-3 1/4; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:15mA RoHS Compliant: Yes
Datasheet
Description
LED LAMP, BA9S, 24V, YELLOW, T-3 1/4; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:15mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Ba9S, 24V, Yellow, T-3 1/4; Lamp Base Type Wamco - 88T4358 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Ba9S, 24V, Yellow, T-3 1/4; Lamp Base Type Wamco
88T4358
Led Lamp, Ba9S, 24V, Yellow, T-3 1/4; Lamp Base Type Wamco 88T4358
LED LAMP, BA9S, 24V, YELLOW, T-3 1/4; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:15mA RoHS Compliant: Yes

LED LAMP, BA9S, 24V, YELLOW, T-3 1/4; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:15mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4358
Product Name Led Lamp, Ba9S, 24V, Yellow, T-3 1/4; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 4879737 - RS Components, Ltd.
Specs
Terminal Type Screw Terminals; Screw
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL4LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details