Wamco, Inc. Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Wamco WL-18602350

Description
LED BULB, BA9S, RED, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:2.5cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, RED, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:2.5cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Wamco - 86T5484 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Wamco
86T5484
Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Wamco 86T5484
LED BULB, BA9S, RED, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:2.5cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes

LED BULB, BA9S, RED, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:2.5cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 86T5484
Product Name Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
RSL Radiant Wiring Modules - RSL-WMHM-120-240GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
Voltage type AC AC
Rated Voltage 120 to 240 volts
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details