Wamco, Inc. Led Lamp, Ba9S, 12V, White, T-3 1/4; Lamp Base Type Wamco WL-1860225W3

Description
LED LAMP, BA9S, 12V, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.7cd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED LAMP, BA9S, 12V, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.7cd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Ba9S, 12V, White, T-3 1/4; Lamp Base Type Wamco - 88T4354 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Ba9S, 12V, White, T-3 1/4; Lamp Base Type Wamco
88T4354
Led Lamp, Ba9S, 12V, White, T-3 1/4; Lamp Base Type Wamco 88T4354
LED LAMP, BA9S, 12V, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.7cd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes

LED LAMP, BA9S, 12V, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.7cd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4354
Product Name Led Lamp, Ba9S, 12V, White, T-3 1/4; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
Pilot Light - 10283890 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
22 mm Plastic Pilot Light - 3PLBR4L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
3 suppliers