Wamco, Inc. Incandescent Lamp, Ba9S, 55V; Supply Voltage Wamco WL-1835

Description
INCANDESCENT LAMP, BA9S, 55V; Supply Voltage:55V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:1.1; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, BA9S, 55V; Supply Voltage:55V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:1.1; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Ba9S, 55V; Supply Voltage Wamco - 88T4352 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Ba9S, 55V; Supply Voltage Wamco
88T4352
Incandescent Lamp, Ba9S, 55V; Supply Voltage Wamco 88T4352
INCANDESCENT LAMP, BA9S, 55V; Supply Voltage:55V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:1.1; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes

INCANDESCENT LAMP, BA9S, 55V; Supply Voltage:55V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:1.1; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4352
Product Name Incandescent Lamp, Ba9S, 55V; Supply Voltage Wamco
Rated Average Life 5000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 15032681 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 912568 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
General Purpose - A-line - 18/3 5A15/7 - 13647 - Kennedy Webster Electric Co.
Specs
Lamp Power 18 watts
Maximum Overall Length 3.75 inch (95.25 mm)
Light Center Length 2.18 inch (55.37 mm)
View Details
Explosionproof Incandescent Hand Lamp - EHL100N - Appleton Electric
Specs
Lamp Power 100 watts
View Details