Wamco, Inc. Incandescent Lamp, Ba9S, 28V; Supply Voltage Wamco WL-1820

Description
INCANDESCENT LAMP, BA9S, 28V; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:1.6; Average Bulb Life:1000h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, BA9S, 28V; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:1.6; Average Bulb Life:1000h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Ba9S, 28V; Supply Voltage Wamco - 88T4348 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Ba9S, 28V; Supply Voltage Wamco
88T4348
Incandescent Lamp, Ba9S, 28V; Supply Voltage Wamco 88T4348
INCANDESCENT LAMP, BA9S, 28V; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:1.6; Average Bulb Life:1000h; Product Range:- RoHS Compliant: Yes

INCANDESCENT LAMP, BA9S, 28V; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:1.6; Average Bulb Life:1000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4348
Product Name Incandescent Lamp, Ba9S, 28V; Supply Voltage Wamco
Rated Average Life 1000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 8556 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Miniature Incandescent Lamp - 1662-28 - GE Lighting
Specs
Base Type BAY15D DOUBLE CONTACT INDEX
Filament Type C-2V; CC-6
Lamp Power 28 watts
View Details
Lamp - FT2403 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 3 watts
Rated Average Life 7000 hours
View Details