INCANDESCENT LAMP, BA9S, 13V; Supply Voltage:13V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:3; Average Bulb Life:1000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4345 |
| Product Name | Incandescent Lamp, Ba9S, 13V; Supply Voltage Wamco |
| Rated Average Life | 1000 hours |