Wamco, Inc. Incandescent Lamp, Ba9S, 14.4V; Supply Voltage Wamco WL-1813

Description
INCANDESCENT LAMP, BA9S, 14.4V; Supply Voltage:14.4V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.86; Average Bulb Life:1000h; Product Range:- RoHS Compliant: Yes
Description
INCANDESCENT LAMP, BA9S, 14.4V; Supply Voltage:14.4V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.86; Average Bulb Life:1000h; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Incandescent Lamp, Ba9S, 14.4V, part number WL-1813, features a T-3¼ envelope size and operates at a current rating of 0.100A. It provides a light output of 0.860 MSCP and has an average lifespan of approximately 1,000 hours. The lamp is constructed with a nickel-plated brass base and is RoHS compliant. It is suitable for applications requiring a compact light source with specific voltage and current characteristics.

Datasheet Summary
Powered by GS/AI

The Incandescent Lamp, Ba9S, 14.4V, part number WL-1813, features a T-3¼ envelope size and operates at a current rating of 0.100A. It provides a light output of 0.860 MSCP and has an average lifespan of approximately 1,000 hours. The lamp is constructed with a nickel-plated brass base and is RoHS compliant. It is suitable for applications requiring a compact light source with specific voltage and current characteristics.

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Ba9S, 14.4V; Supply Voltage Wamco - 88T4343 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Ba9S, 14.4V; Supply Voltage Wamco
88T4343
Incandescent Lamp, Ba9S, 14.4V; Supply Voltage Wamco 88T4343
INCANDESCENT LAMP, BA9S, 14.4V; Supply Voltage:14.4V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.86; Average Bulb Life:1000h; Product Range:- RoHS Compliant: Yes

INCANDESCENT LAMP, BA9S, 14.4V; Supply Voltage:14.4V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.86; Average Bulb Life:1000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4343
Product Name Incandescent Lamp, Ba9S, 14.4V; Supply Voltage Wamco
Rated Average Life 1000 hours
Unlock Full Specs
to access all available technical data