INCANDESCENT LAMP, BA15S, 6.2V; Supply Voltage:6.2V; Lamp Base Type:BA15s; Bulb Size:S-11; MSCP:32; Average Bulb Life:400h RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4340 |
| Product Name | Incandescent Lamp, Ba15S, 6.2V; Supply Voltage Wamco |
| Rated Average Life | 400 hours |