Wamco, Inc. Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco WL-1665IF

Description
INCANDESCENT LAMP, BA15S, 28V; Supply Voltage:28V; Lamp Base Type:BA15s; Bulb Size:S-8; MSCP:-; Average Bulb Life:1000h RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, BA15S, 28V; Supply Voltage:28V; Lamp Base Type:BA15s; Bulb Size:S-8; MSCP:-; Average Bulb Life:1000h RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco - 88T4334 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco
88T4334
Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco 88T4334
INCANDESCENT LAMP, BA15S, 28V; Supply Voltage:28V; Lamp Base Type:BA15s; Bulb Size:S-8; MSCP:-; Average Bulb Life:1000h RoHS Compliant: Yes

INCANDESCENT LAMP, BA15S, 28V; Supply Voltage:28V; Lamp Base Type:BA15s; Bulb Size:S-8; MSCP:-; Average Bulb Life:1000h RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4334
Product Name Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco
Rated Average Life 1000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Specs
Base Type T-1½
Rated Average Life 7000 hours
Mean Lumens 11.93 lm (0.9500 cp)
View Details