INCANDESCENT LAMP, BA15S, 6.7V; Supply Voltage:6.7V; Lamp Base Type:BA15s; Bulb Size:S-8; MSCP:15; Average Bulb Life:500h RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4332 |
| Product Name | Incandescent Lamp, Ba15S, 6.7V; Supply Voltage Wamco |
| Rated Average Life | 500 hours |