Wamco, Inc. Incandescent Lamp, Bay15S, 28V; Supply Voltage Wamco WL-1524

Description
INCANDESCENT LAMP, BAY15S, 28V; Supply Voltage:28V; Lamp Base Type:BAY15s; Bulb Size:GG-10; MSCP:150; Average Bulb Life:300h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, BAY15S, 28V; Supply Voltage:28V; Lamp Base Type:BAY15s; Bulb Size:GG-10; MSCP:150; Average Bulb Life:300h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Bay15S, 28V; Supply Voltage Wamco - 88T4330 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Bay15S, 28V; Supply Voltage Wamco
88T4330
Incandescent Lamp, Bay15S, 28V; Supply Voltage Wamco 88T4330
INCANDESCENT LAMP, BAY15S, 28V; Supply Voltage:28V; Lamp Base Type:BAY15s; Bulb Size:GG-10; MSCP:150; Average Bulb Life:300h; Product Range:- RoHS Compliant: Yes

INCANDESCENT LAMP, BAY15S, 28V; Supply Voltage:28V; Lamp Base Type:BAY15s; Bulb Size:GG-10; MSCP:150; Average Bulb Life:300h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4330
Product Name Incandescent Lamp, Bay15S, 28V; Supply Voltage Wamco
Rated Average Life 300 hours
Unlock Full Specs
to access all available technical data