Wamco, Inc. Led Lamp, Midget Groove, 28V, White; Lamp Base Type Wamco WL-1512145W3D

Description
LED LAMP, MIDGET GROOVE, 28V, WHITE; Lamp Base Type:Midget Groove; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:720mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mA RoHS Compliant: Yes
Datasheet
Description
LED LAMP, MIDGET GROOVE, 28V, WHITE; Lamp Base Type:Midget Groove; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:720mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Midget Groove, 28V, White; Lamp Base Type Wamco - 88T4329 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Midget Groove, 28V, White; Lamp Base Type Wamco
88T4329
Led Lamp, Midget Groove, 28V, White; Lamp Base Type Wamco 88T4329
LED LAMP, MIDGET GROOVE, 28V, WHITE; Lamp Base Type:Midget Groove; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:720mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mA RoHS Compliant: Yes

LED LAMP, MIDGET GROOVE, 28V, WHITE; Lamp Base Type:Midget Groove; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:720mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4329
Product Name Led Lamp, Midget Groove, 28V, White; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP6LB-110D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details