Wamco, Inc. Led Lamp, Midget Groove, 28V, Green; Lamp Base Type Wamco WL-1512145UG3

Description
LED LAMP, MIDGET GROOVE, 28V, GREEN; Lamp Base Type:Midget Groove; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2.2cd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mARoHS Compliant: Yes
Datasheet
Description
LED LAMP, MIDGET GROOVE, 28V, GREEN; Lamp Base Type:Midget Groove; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2.2cd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Midget Groove, 28V, Green; Lamp Base Type Wamco - 88T4325 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Midget Groove, 28V, Green; Lamp Base Type Wamco
88T4325
Led Lamp, Midget Groove, 28V, Green; Lamp Base Type Wamco 88T4325
LED LAMP, MIDGET GROOVE, 28V, GREEN; Lamp Base Type:Midget Groove; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2.2cd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mARoHS Compliant: Yes

LED LAMP, MIDGET GROOVE, 28V, GREEN; Lamp Base Type:Midget Groove; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2.2cd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4325
Product Name Led Lamp, Midget Groove, 28V, Green; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713767 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-415-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details