Wamco, Inc. Led Lamp, Midget Groove, 28V, Blue; Lamp Base Type Wamco WL-1512145B3

Description
LED LAMP, MIDGET GROOVE, 28V, BLUE; Lamp Base Type:Midget Groove; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:680mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mA RoHS Compliant: Yes
Datasheet
Description
LED LAMP, MIDGET GROOVE, 28V, BLUE; Lamp Base Type:Midget Groove; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:680mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Midget Groove, 28V, Blue; Lamp Base Type Wamco - 88T4324 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Midget Groove, 28V, Blue; Lamp Base Type Wamco
88T4324
Led Lamp, Midget Groove, 28V, Blue; Lamp Base Type Wamco 88T4324
LED LAMP, MIDGET GROOVE, 28V, BLUE; Lamp Base Type:Midget Groove; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:680mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mA RoHS Compliant: Yes

LED LAMP, MIDGET GROOVE, 28V, BLUE; Lamp Base Type:Midget Groove; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:680mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4324
Product Name Led Lamp, Midget Groove, 28V, Blue; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106262 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.1 mm (0.2008 inch)
View Details
Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
R program - RME - Illuminated signal - RMEHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details