Wamco, Inc. Led Lamp, Midget Groove, 24V, White; Lamp Base Type Wamco WL-1512135W3D

Description
LED LAMP, MIDGET GROOVE, 24V, WHITE; Lamp Base Type:Midget Groove; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:720mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:14mA RoHS Compliant: Yes
Datasheet
Description
LED LAMP, MIDGET GROOVE, 24V, WHITE; Lamp Base Type:Midget Groove; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:720mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:14mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Midget Groove, 24V, White; Lamp Base Type Wamco - 88T4323 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Midget Groove, 24V, White; Lamp Base Type Wamco
88T4323
Led Lamp, Midget Groove, 24V, White; Lamp Base Type Wamco 88T4323
LED LAMP, MIDGET GROOVE, 24V, WHITE; Lamp Base Type:Midget Groove; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:720mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:14mA RoHS Compliant: Yes

LED LAMP, MIDGET GROOVE, 24V, WHITE; Lamp Base Type:Midget Groove; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:720mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:14mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4323
Product Name Led Lamp, Midget Groove, 24V, White; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302287 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL8LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details