Wamco, Inc. Led Lamp, Midget Groove, 24V, Green; Lamp Base Type Wamco WL-1512135UG3

Description
LED LAMP, MIDGET GROOVE, 24V, GREEN; Lamp Base Type:Midget Groove; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2.2cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:14mARoHS Compliant: Yes
Datasheet
Description
LED LAMP, MIDGET GROOVE, 24V, GREEN; Lamp Base Type:Midget Groove; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2.2cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:14mARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Midget Groove, 24V, Green; Lamp Base Type Wamco - 88T4320 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Midget Groove, 24V, Green; Lamp Base Type Wamco
88T4320
Led Lamp, Midget Groove, 24V, Green; Lamp Base Type Wamco 88T4320
LED LAMP, MIDGET GROOVE, 24V, GREEN; Lamp Base Type:Midget Groove; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2.2cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:14mARoHS Compliant: Yes

LED LAMP, MIDGET GROOVE, 24V, GREEN; Lamp Base Type:Midget Groove; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2.2cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:14mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4320
Product Name Led Lamp, Midget Groove, 24V, Green; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details
Pilot Light - 939441 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Red
Rated Voltage 60 volts
View Details
22mm Illuminated Projecting Push Button - 2ALP1LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details