LED BULB, MIDGET GROOVE/S5.7S, RED; Lamp Base Type:Midget Groove / S5.7s; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:350mcd; Average Bulb Life:-; Supply Voltage:12V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 86T5476 |
| Product Name | Led Bulb, Midget Groove/s5.7S, Red; Lamp Base Type Wamco |
| Lamp Type | LED Lamps |