Wamco, Inc. Led Bulb, Midget Groove/s5.7S, Blue; Lamp Base Type Wamco WL-1512125B3

Description
LED BULB, MIDGET GROOVE/S5.7S, BLUE; Lamp Base Type:Midget Groove / S5.7s; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:680mcd; Average Bulb Life:-; Supply Voltage:12V RoHS Compliant: Yes
Datasheet
Description
LED BULB, MIDGET GROOVE/S5.7S, BLUE; Lamp Base Type:Midget Groove / S5.7s; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:680mcd; Average Bulb Life:-; Supply Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Groove/s5.7S, Blue; Lamp Base Type Wamco - 86T5475 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Groove/s5.7S, Blue; Lamp Base Type Wamco
86T5475
Led Bulb, Midget Groove/s5.7S, Blue; Lamp Base Type Wamco 86T5475
LED BULB, MIDGET GROOVE/S5.7S, BLUE; Lamp Base Type:Midget Groove / S5.7s; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:680mcd; Average Bulb Life:-; Supply Voltage:12V RoHS Compliant: Yes

LED BULB, MIDGET GROOVE/S5.7S, BLUE; Lamp Base Type:Midget Groove / S5.7s; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:680mcd; Average Bulb Life:-; Supply Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 86T5475
Product Name Led Bulb, Midget Groove/s5.7S, Blue; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713776 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Green, red
Terminal Type Wire Leads; Lead wires
View Details
Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL4LB-5-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details