Wamco, Inc. Led Lamp, Midget Flange, 28Vdc, White; Lamp Base Type Wamco WL-1510145W3D

Description
LED LAMP, MIDGET FLANGE, 28VDC, WHITE; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:720mcd; Average Bulb Life:-; Supply Voltage:28VDC RoHS Compliant: Yes
Datasheet
Description
LED LAMP, MIDGET FLANGE, 28VDC, WHITE; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:720mcd; Average Bulb Life:-; Supply Voltage:28VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Midget Flange, 28Vdc, White; Lamp Base Type Wamco - 88T4315 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Midget Flange, 28Vdc, White; Lamp Base Type Wamco
88T4315
Led Lamp, Midget Flange, 28Vdc, White; Lamp Base Type Wamco 88T4315
LED LAMP, MIDGET FLANGE, 28VDC, WHITE; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:720mcd; Average Bulb Life:-; Supply Voltage:28VDC RoHS Compliant: Yes

LED LAMP, MIDGET FLANGE, 28VDC, WHITE; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:720mcd; Average Bulb Life:-; Supply Voltage:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4315
Product Name Led Lamp, Midget Flange, 28Vdc, White; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1232428 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL3LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details