Wamco, Inc. Led Bulb, Midget Flange, Yellow; Lamp Base Type Wamco WL-1510145UY3

Description
LED BULB, MIDGET FLANGE, YELLOW; Lamp Base Type:Midget Flange; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, MIDGET FLANGE, YELLOW; Lamp Base Type:Midget Flange; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Flange, Yellow; Lamp Base Type Wamco - 86T5473 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Flange, Yellow; Lamp Base Type Wamco
86T5473
Led Bulb, Midget Flange, Yellow; Lamp Base Type Wamco 86T5473
LED BULB, MIDGET FLANGE, YELLOW; Lamp Base Type:Midget Flange; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mA RoHS Compliant: Yes

LED BULB, MIDGET FLANGE, YELLOW; Lamp Base Type:Midget Flange; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 86T5473
Product Name Led Bulb, Midget Flange, Yellow; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR3L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
3 suppliers
Panel Indicators, Pilot Lights - 486-4266-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details