Wamco, Inc. Led Lamp, Midget Flange, 28Vdc, Green; Lamp Base Type Wamco WL-1510145UG3

Description
LED LAMP, MIDGET FLANGE, 28VDC, GREEN; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2.2cd; Average Bulb Life:-; Supply Voltage:28VDC RoHS Compliant: Yes
Datasheet
Description
LED LAMP, MIDGET FLANGE, 28VDC, GREEN; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2.2cd; Average Bulb Life:-; Supply Voltage:28VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Midget Flange, 28Vdc, Green; Lamp Base Type Wamco - 88T4314 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Midget Flange, 28Vdc, Green; Lamp Base Type Wamco
88T4314
Led Lamp, Midget Flange, 28Vdc, Green; Lamp Base Type Wamco 88T4314
LED LAMP, MIDGET FLANGE, 28VDC, GREEN; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2.2cd; Average Bulb Life:-; Supply Voltage:28VDC RoHS Compliant: Yes

LED LAMP, MIDGET FLANGE, 28VDC, GREEN; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2.2cd; Average Bulb Life:-; Supply Voltage:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4314
Product Name Led Lamp, Midget Flange, 28Vdc, Green; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713835 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Green, red
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL7LB-5-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details