Wamco, Inc. LED Lighting WL-1510135W3D

Description
LED Lamp T1-3/4 MF White Diff 24V
Request a Quote
Description
LED Lamp T1-3/4 MF White Diff 24V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Lighting
WL-1510135W3D
LED Lighting WL-1510135W3D
LED Lamp T1-3/4 MF White Diff 24V

LED Lamp T1-3/4 MF White Diff 24V

Buy Now
Fort Worth, TX, USA
LAMP, T1-3/4 MF, WHITE DIFF, 24V
70117661
LAMP, T1-3/4 MF, WHITE DIFF, 24V 70117661
High brightness solid-state light emitting diode (LED) technology ideally suited for replacement of incandescent lamps. Customization available — Please contact your local Allied sales representative. Features Solid-State Reliability Long Operating Life Low Power Consumption Low Heat Generation Made in Germany Incandescent Lamp Replacement Guide: 12 VDC — 394, 330 and 382 24 and 28 VDC — 327, 376, 385 and 387

High brightness solid-state light emitting diode (LED) technology ideally suited for replacement of incandescent lamps. Customization available — Please contact your local Allied sales representative.
Features

  • Solid-State Reliability
  • Long Operating Life
  • Low Power Consumption
  • Low Heat Generation
  • Made in Germany
    Incandescent Lamp Replacement Guide:
  • 12 VDC — 394, 330 and 382
  • 24 and 28 VDC — 327, 376, 385 and 387
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category LED Lamps LED Lamps
Product Number WL-1510135W3D 70117661
Product Name LED Lighting LAMP, T1-3/4 MF, WHITE DIFF, 24V
Base Type Midget Flange
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details