Wamco, Inc. Led Lamp, Midget Flange, 24Vdc, White; Lamp Base Type Wamco WL-1510135W3D

Description
LED LAMP, MIDGET FLANGE, 24VDC, WHITE; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:720mcd; Average Bulb Life:-; Supply Voltage:24VDC RoHS Compliant: Yes
Datasheet
Description
LED LAMP, MIDGET FLANGE, 24VDC, WHITE; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:720mcd; Average Bulb Life:-; Supply Voltage:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Midget Flange, 24Vdc, White; Lamp Base Type Wamco - 88T4312 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Midget Flange, 24Vdc, White; Lamp Base Type Wamco
88T4312
Led Lamp, Midget Flange, 24Vdc, White; Lamp Base Type Wamco 88T4312
LED LAMP, MIDGET FLANGE, 24VDC, WHITE; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:720mcd; Average Bulb Life:-; Supply Voltage:24VDC RoHS Compliant: Yes

LED LAMP, MIDGET FLANGE, 24VDC, WHITE; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:720mcd; Average Bulb Life:-; Supply Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4312
Product Name Led Lamp, Midget Flange, 24Vdc, White; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-356-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Panel Mount Indicators - 1301102 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
N program - NME - Illuminated signal - NMEWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details