Wamco, Inc. Led Lamp, Midget Flange, 24Vdc, White; Lamp Base Type Wamco WL-1510135W3

Description
LED LAMP, MIDGET FLANGE, 24VDC, WHITE; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.43cd; Average Bulb Life:-; Supply Voltage:24VDC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED LAMP, MIDGET FLANGE, 24VDC, WHITE; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.43cd; Average Bulb Life:-; Supply Voltage:24VDC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Midget Flange, 24Vdc, White; Lamp Base Type Wamco - 88T4311 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Midget Flange, 24Vdc, White; Lamp Base Type Wamco
88T4311
Led Lamp, Midget Flange, 24Vdc, White; Lamp Base Type Wamco 88T4311
LED LAMP, MIDGET FLANGE, 24VDC, WHITE; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.43cd; Average Bulb Life:-; Supply Voltage:24VDC; Product Range:- RoHS Compliant: Yes

LED LAMP, MIDGET FLANGE, 24VDC, WHITE; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.43cd; Average Bulb Life:-; Supply Voltage:24VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4311
Product Name Led Lamp, Midget Flange, 24Vdc, White; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL5LB-3-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details