Wamco, Inc. Led Lamp, Midget Flange, 24Vdc, Yellow; Lamp Base Type Wamco WL-1510135UY3

Description
LED LAMP, MIDGET FLANGE, 24VDC, YELLOW; Lamp Base Type:Midget Flange; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:24VDC RoHS Compliant: Yes
Datasheet
Description
LED LAMP, MIDGET FLANGE, 24VDC, YELLOW; Lamp Base Type:Midget Flange; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Midget Flange, 24Vdc, Yellow; Lamp Base Type Wamco - 88T4310 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Midget Flange, 24Vdc, Yellow; Lamp Base Type Wamco
88T4310
Led Lamp, Midget Flange, 24Vdc, Yellow; Lamp Base Type Wamco 88T4310
LED LAMP, MIDGET FLANGE, 24VDC, YELLOW; Lamp Base Type:Midget Flange; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:24VDC RoHS Compliant: Yes

LED LAMP, MIDGET FLANGE, 24VDC, YELLOW; Lamp Base Type:Midget Flange; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4310
Product Name Led Lamp, Midget Flange, 24Vdc, Yellow; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1713787 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
R program - RML - Illuminated signal - RMLFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details