LED LAMP, MIDGET FLANGE, 24VDC, RED; Lamp Base Type:Midget Flange; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:2.4cd; Average Bulb Life:-; Supply Voltage:24VDC; Current Rating:14mARoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 88T4309 |
| Product Name | Led Lamp, Midget Flange, 24Vdc, Red; Lamp Base Type Wamco |
| Lamp Type | LED Lamps |