Wamco, Inc. Led Lamp, Midget Flange, 24Vdc, Green; Lamp Base Type Wamco WL-1510135UG3

Description
LED LAMP, MIDGET FLANGE, 24VDC, GREEN; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2.2cd; Average Bulb Life:-; Supply Voltage:24VDC RoHS Compliant: Yes
Datasheet
Description
LED LAMP, MIDGET FLANGE, 24VDC, GREEN; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2.2cd; Average Bulb Life:-; Supply Voltage:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Midget Flange, 24Vdc, Green; Lamp Base Type Wamco - 88T4308 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Midget Flange, 24Vdc, Green; Lamp Base Type Wamco
88T4308
Led Lamp, Midget Flange, 24Vdc, Green; Lamp Base Type Wamco 88T4308
LED LAMP, MIDGET FLANGE, 24VDC, GREEN; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2.2cd; Average Bulb Life:-; Supply Voltage:24VDC RoHS Compliant: Yes

LED LAMP, MIDGET FLANGE, 24VDC, GREEN; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2.2cd; Average Bulb Life:-; Supply Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4308
Product Name Led Lamp, Midget Flange, 24Vdc, Green; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB8LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details