Wamco, Inc. Led Lamp, Midget Flange, 12Vdc, Yellow; Lamp Base Type Wamco WL-1510125UY3

Description
LED LAMP, MIDGET FLANGE, 12VDC, YELLOW; Lamp Base Type:Midget Flange; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:12VDC RoHS Compliant: Yes
Datasheet
Description
LED LAMP, MIDGET FLANGE, 12VDC, YELLOW; Lamp Base Type:Midget Flange; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Midget Flange, 12Vdc, Yellow; Lamp Base Type Wamco - 88T4304 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Midget Flange, 12Vdc, Yellow; Lamp Base Type Wamco
88T4304
Led Lamp, Midget Flange, 12Vdc, Yellow; Lamp Base Type Wamco 88T4304
LED LAMP, MIDGET FLANGE, 12VDC, YELLOW; Lamp Base Type:Midget Flange; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:12VDC RoHS Compliant: Yes

LED LAMP, MIDGET FLANGE, 12VDC, YELLOW; Lamp Base Type:Midget Flange; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4304
Product Name Led Lamp, Midget Flange, 12Vdc, Yellow; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR6L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
2 suppliers
Specs
Lamp Type LED Lamps
View Details