Wamco, Inc. Led Lamp, Midget Flange, 12Vdc, Green; Lamp Base Type Wamco WL-1510125UG3

Description
LED LAMP, MIDGET FLANGE, 12VDC, GREEN; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2.2cd; Average Bulb Life:-; Supply Voltage:12VDC RoHS Compliant: Yes
Description
LED LAMP, MIDGET FLANGE, 12VDC, GREEN; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2.2cd; Average Bulb Life:-; Supply Voltage:12VDC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED lamp with part number 88T4302 features a midget flange base and operates at a voltage of 12V DC. It emits green light with a dominant wavelength of 525 nm and has a typical luminous intensity of 2200 millicandelas. The lamp is designed for DC operation only and does not include a protection diode, making it unsuitable for reverse voltage applications. It can operate within a storage temperature range of -25°C to +80°C and an ambient temperature range of -20°C to +60°C. The voltage tolerance is ±10%. This product is RoHS compliant and may exhibit slight color variations due to production tolerances.

Datasheet Summary
Powered by GS/AI

The LED lamp with part number 88T4302 features a midget flange base and operates at a voltage of 12V DC. It emits green light with a dominant wavelength of 525 nm and has a typical luminous intensity of 2200 millicandelas. The lamp is designed for DC operation only and does not include a protection diode, making it unsuitable for reverse voltage applications. It can operate within a storage temperature range of -25°C to +80°C and an ambient temperature range of -20°C to +60°C. The voltage tolerance is ±10%. This product is RoHS compliant and may exhibit slight color variations due to production tolerances.

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Midget Flange, 12Vdc, Green; Lamp Base Type Wamco - 88T4302 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Midget Flange, 12Vdc, Green; Lamp Base Type Wamco
88T4302
Led Lamp, Midget Flange, 12Vdc, Green; Lamp Base Type Wamco 88T4302
LED LAMP, MIDGET FLANGE, 12VDC, GREEN; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2.2cd; Average Bulb Life:-; Supply Voltage:12VDC RoHS Compliant: Yes

LED LAMP, MIDGET FLANGE, 12VDC, GREEN; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2.2cd; Average Bulb Life:-; Supply Voltage:12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4302
Product Name Led Lamp, Midget Flange, 12Vdc, Green; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL6LB-4-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Incandescent Light Bulbs - 104862 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
Panel Indicators, Pilot Lights - 486-4264-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details