Wamco, Inc. Led Lamp, Midget Flange, 12Vdc, Blue; Lamp Base Type Wamco WL-1510125B3

Description
LED LAMP, MIDGET FLANGE, 12VDC, BLUE; Lamp Base Type:Midget Flange; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:680mcd; Average Bulb Life:-; Supply Voltage:12VDC RoHS Compliant: Yes
Datasheet
Description
LED LAMP, MIDGET FLANGE, 12VDC, BLUE; Lamp Base Type:Midget Flange; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:680mcd; Average Bulb Life:-; Supply Voltage:12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Midget Flange, 12Vdc, Blue; Lamp Base Type Wamco - 88T4301 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Midget Flange, 12Vdc, Blue; Lamp Base Type Wamco
88T4301
Led Lamp, Midget Flange, 12Vdc, Blue; Lamp Base Type Wamco 88T4301
LED LAMP, MIDGET FLANGE, 12VDC, BLUE; Lamp Base Type:Midget Flange; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:680mcd; Average Bulb Life:-; Supply Voltage:12VDC RoHS Compliant: Yes

LED LAMP, MIDGET FLANGE, 12VDC, BLUE; Lamp Base Type:Midget Flange; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:680mcd; Average Bulb Life:-; Supply Voltage:12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4301
Product Name Led Lamp, Midget Flange, 12Vdc, Blue; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details
Incandescent Light Bulbs - 104884 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details