Wamco, Inc. Led Lamp, Bi-Pin, 28V, White, T-1; Lamp Base Type Wamco WL-1501545W3

Description
LED LAMP, BI-PIN, 28V, WHITE, T-1; Lamp Base Type:Bi-Pin; LED Color:White; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.1cd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:10mA; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED LAMP, BI-PIN, 28V, WHITE, T-1; Lamp Base Type:Bi-Pin; LED Color:White; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.1cd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:10mA; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Bi-Pin, 28V, White, T-1; Lamp Base Type Wamco - 88T4295 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Bi-Pin, 28V, White, T-1; Lamp Base Type Wamco
88T4295
Led Lamp, Bi-Pin, 28V, White, T-1; Lamp Base Type Wamco 88T4295
LED LAMP, BI-PIN, 28V, WHITE, T-1; Lamp Base Type:Bi-Pin; LED Color:White; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.1cd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:10mA; Product Range:-RoHS Compliant: Yes

LED LAMP, BI-PIN, 28V, WHITE, T-1; Lamp Base Type:Bi-Pin; LED Color:White; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.1cd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:10mA; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4295
Product Name Led Lamp, Bi-Pin, 28V, White, T-1; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 2PSR - 2ASL8LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-4951-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Wire Leads
View Details