Wamco, Inc. Led Lamp, Bi-Pin, 28V, Blue, T-1; Lamp Base Type Wamco WL-15015457

Description
LED LAMP, BI-PIN, 28V, BLUE, T-1; Lamp Base Type:Bi-Pin; LED Color:Blue; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:500mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:10mA RoHS Compliant: Yes
Datasheet
Description
LED LAMP, BI-PIN, 28V, BLUE, T-1; Lamp Base Type:Bi-Pin; LED Color:Blue; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:500mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:10mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Bi-Pin, 28V, Blue, T-1; Lamp Base Type Wamco - 88T4300 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Bi-Pin, 28V, Blue, T-1; Lamp Base Type Wamco
88T4300
Led Lamp, Bi-Pin, 28V, Blue, T-1; Lamp Base Type Wamco 88T4300
LED LAMP, BI-PIN, 28V, BLUE, T-1; Lamp Base Type:Bi-Pin; LED Color:Blue; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:500mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:10mA RoHS Compliant: Yes

LED LAMP, BI-PIN, 28V, BLUE, T-1; Lamp Base Type:Bi-Pin; LED Color:Blue; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:500mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4300
Product Name Led Lamp, Bi-Pin, 28V, Blue, T-1; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL3LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-120R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Surface
View Details