Wamco, Inc. Led Lamp, Bi-Pin, 24V, White, T-1; Lamp Base Type Wamco WL-1501535W3

Description
LED LAMP, BI-PIN, 24V, WHITE, T-1; Lamp Base Type:Bi-Pin; LED Color:White; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.1cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:10mA; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED LAMP, BI-PIN, 24V, WHITE, T-1; Lamp Base Type:Bi-Pin; LED Color:White; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.1cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:10mA; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Bi-Pin, 24V, White, T-1; Lamp Base Type Wamco - 88T4289 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Bi-Pin, 24V, White, T-1; Lamp Base Type Wamco
88T4289
Led Lamp, Bi-Pin, 24V, White, T-1; Lamp Base Type Wamco 88T4289
LED LAMP, BI-PIN, 24V, WHITE, T-1; Lamp Base Type:Bi-Pin; LED Color:White; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.1cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:10mA; Product Range:-RoHS Compliant: Yes

LED LAMP, BI-PIN, 24V, WHITE, T-1; Lamp Base Type:Bi-Pin; LED Color:White; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.1cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:10mA; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4289
Product Name Led Lamp, Bi-Pin, 24V, White, T-1; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Panel Mount Indicators - 1223017 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Yellow; Green; Green, Red, Yellow
Terminal Type Wire Leads; Lead wires
View Details