Wamco, Inc. Led Lamp, Bi-Pin, 24V, Red, T-1; Lamp Base Type Wamco WL-15015350

Description
LED LAMP, BI-PIN, 24V, RED, T-1; Lamp Base Type:Bi-Pin; LED Color:Red; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:250mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:10mA RoHS Compliant: Yes
Datasheet
Description
LED LAMP, BI-PIN, 24V, RED, T-1; Lamp Base Type:Bi-Pin; LED Color:Red; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:250mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:10mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Bi-Pin, 24V, Red, T-1; Lamp Base Type Wamco - 88T4291 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Bi-Pin, 24V, Red, T-1; Lamp Base Type Wamco
88T4291
Led Lamp, Bi-Pin, 24V, Red, T-1; Lamp Base Type Wamco 88T4291
LED LAMP, BI-PIN, 24V, RED, T-1; Lamp Base Type:Bi-Pin; LED Color:Red; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:250mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:10mA RoHS Compliant: Yes

LED LAMP, BI-PIN, 24V, RED, T-1; Lamp Base Type:Bi-Pin; LED Color:Red; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:250mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4291
Product Name Led Lamp, Bi-Pin, 24V, Red, T-1; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products