Wamco, Inc. Led Lamp, Bi-Pin, 12V, White, T-1; Lamp Base Type Wamco WL-1501525W3

Description
LED LAMP, BI-PIN, 12V, WHITE, T-1; Lamp Base Type:Bi-Pin; LED Color:White; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.25cd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:12mA RoHS Compliant: Yes
Datasheet
Description
LED LAMP, BI-PIN, 12V, WHITE, T-1; Lamp Base Type:Bi-Pin; LED Color:White; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.25cd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:12mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Bi-Pin, 12V, White, T-1; Lamp Base Type Wamco - 88T4283 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Bi-Pin, 12V, White, T-1; Lamp Base Type Wamco
88T4283
Led Lamp, Bi-Pin, 12V, White, T-1; Lamp Base Type Wamco 88T4283
LED LAMP, BI-PIN, 12V, WHITE, T-1; Lamp Base Type:Bi-Pin; LED Color:White; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.25cd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:12mA RoHS Compliant: Yes

LED LAMP, BI-PIN, 12V, WHITE, T-1; Lamp Base Type:Bi-Pin; LED Color:White; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.25cd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:12mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4283
Product Name Led Lamp, Bi-Pin, 12V, White, T-1; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-392-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Panel Mount Indicators - 1301079 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details