Wamco, Inc. Led Lamp, Bi-Pin, 12V, Yellow, T-1; Lamp Base Type Wamco WL-15015252

Description
LED LAMP, BI-PIN, 12V, YELLOW, T-1; Lamp Base Type:Bi-Pin; LED Color:Yellow; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:587nm; Luminous Intensity:540mcd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:12mA RoHS Compliant: Yes
Datasheet
Description
LED LAMP, BI-PIN, 12V, YELLOW, T-1; Lamp Base Type:Bi-Pin; LED Color:Yellow; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:587nm; Luminous Intensity:540mcd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:12mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Bi-Pin, 12V, Yellow, T-1; Lamp Base Type Wamco - 88T4287 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Bi-Pin, 12V, Yellow, T-1; Lamp Base Type Wamco
88T4287
Led Lamp, Bi-Pin, 12V, Yellow, T-1; Lamp Base Type Wamco 88T4287
LED LAMP, BI-PIN, 12V, YELLOW, T-1; Lamp Base Type:Bi-Pin; LED Color:Yellow; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:587nm; Luminous Intensity:540mcd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:12mA RoHS Compliant: Yes

LED LAMP, BI-PIN, 12V, YELLOW, T-1; Lamp Base Type:Bi-Pin; LED Color:Yellow; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:587nm; Luminous Intensity:540mcd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:12mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4287
Product Name Led Lamp, Bi-Pin, 12V, Yellow, T-1; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Panel Indicators, Pilot Lights - 486-3-148-356-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL7LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Red; Red
View Details