Wamco, Inc. Incandescent Lamp, Ba9S, 28V; Supply Voltage Wamco WL-1495X

Description
INCANDESCENT LAMP, BA9S, 28V; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-4 1/2; MSCP:6; Average Bulb Life:500h RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT LAMP, BA9S, 28V; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-4 1/2; MSCP:6; Average Bulb Life:500h RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Ba9S, 28V; Supply Voltage Wamco - 88T7496 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Ba9S, 28V; Supply Voltage Wamco
88T7496
Incandescent Lamp, Ba9S, 28V; Supply Voltage Wamco 88T7496
INCANDESCENT LAMP, BA9S, 28V; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-4 1/2; MSCP:6; Average Bulb Life:500h RoHS Compliant: Yes

INCANDESCENT LAMP, BA9S, 28V; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-4 1/2; MSCP:6; Average Bulb Life:500h RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T7496
Product Name Incandescent Lamp, Ba9S, 28V; Supply Voltage Wamco
Rated Average Life 500 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 221826337 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
40/A19/FROST -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Medium
Filament Type A19
Lamp Power 40 watts
View Details
Coated Incandescent Lamp - 50WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 50 watts
Rated Average Life 5000 hours
View Details
Miniature Incandescent Lamp - 300BLV035 - Generation Brands
Specs
Base Type 2-Pin
View Details