R-12 SC BAY 28V, INCANDESCENT
INCANDESCENT LAMP, BA15S, 28V; Supply Voltage:28V; Lamp Base Type:BA15s; Bulb Size:R-12; MSCP:-; Average Bulb Life:300h; Product Range:- RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 70117637 | 88T4281 |
| Product Name | R-12 SC BAY 28V, INCANDESCENT | Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco |
| Rated Average Life | 300 hours |