INCANDESCENT LAMP, BA15S, 6V; Supply Voltage:6V; Lamp Base Type:BA15s; Bulb Size:B-6; MSCP:3.4; Average Bulb Life:100h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4280 |
| Product Name | Incandescent Lamp, Ba15S, 6V; Supply Voltage Wamco |
| Rated Average Life | 100 hours |