INCANDESCENT LAMP, BA15S, 2.5V; Supply Voltage:2.5V; Lamp Base Type:BA15s; Bulb Size:G-5; MSCP:1.75; Average Bulb Life:20h RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4279 |
| Product Name | Incandescent Lamp, Ba15S, 2.5V; Supply Voltage Wamco |
| Rated Average Life | 20 hours |