Wamco, Inc. Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco WL-1309

Description
INCANDESCENT LAMP, BA15S, 28V; Supply Voltage:28V; Lamp Base Type:BA15s; Bulb Size:B-6; MSCP:15; Average Bulb Life:300h RoHS Compliant: Yes
Description
INCANDESCENT LAMP, BA15S, 28V; Supply Voltage:28V; Lamp Base Type:BA15s; Bulb Size:B-6; MSCP:15; Average Bulb Life:300h RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Incandescent Lamp, Ba15S, 28V, part number WL-1309, features a B-6 envelope size and a BA15s base type. It operates at a supply voltage of 28V with a current rating of 0.52A. The lamp provides a light output of 15 mean spherical candlepower (MSCP) and has an average lifespan of approximately 300 hours. The construction includes a nickel-plated brass base and spiral filament supports, ensuring durability. This product is RoHS compliant and adheres to ANSI trade number 1309, making it suitable for various applications requiring a reliable incandescent lighting solution.

Datasheet Summary
Powered by GS/AI

The Incandescent Lamp, Ba15S, 28V, part number WL-1309, features a B-6 envelope size and a BA15s base type. It operates at a supply voltage of 28V with a current rating of 0.52A. The lamp provides a light output of 15 mean spherical candlepower (MSCP) and has an average lifespan of approximately 300 hours. The construction includes a nickel-plated brass base and spiral filament supports, ensuring durability. This product is RoHS compliant and adheres to ANSI trade number 1309, making it suitable for various applications requiring a reliable incandescent lighting solution.

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco - 88T4277 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco
88T4277
Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco 88T4277
INCANDESCENT LAMP, BA15S, 28V; Supply Voltage:28V; Lamp Base Type:BA15s; Bulb Size:B-6; MSCP:15; Average Bulb Life:300h RoHS Compliant: Yes

INCANDESCENT LAMP, BA15S, 28V; Supply Voltage:28V; Lamp Base Type:BA15s; Bulb Size:B-6; MSCP:15; Average Bulb Life:300h RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 88T4277
Product Name Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco
Rated Average Life 300 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 369907 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp - FT1203 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 3 watts
Rated Average Life 7000 hours
View Details
Incandescent Lamps - A21 - 50A21/RV 6PK - 10686 - Kennedy Webster Electric Co.
Specs
Lamp Power 50 watts
Maximum Overall Length 4.87 inch (124 mm)
Light Center Length 3.43 inch (87.12 mm)
View Details
Specs
Base Type Candelabra
Filament Type C-9
Lamp Power 40 watts
View Details