The Incandescent Lamp, Ba15S, 28V, part number WL-1308LL, features a B-6 envelope size and a BA15s base type. It operates at a supply voltage of 28V with a current rating of 0.56A. The lamp provides a nominal light output of 15.5 MSCP and has an average lifespan of approximately 3,500 hours. The construction includes a nickel-plated brass base and spiral filament supports, ensuring durability. This product is RoHS compliant and adheres to ANSI trade number 1308 L, making it suitable for various applications requiring long-lasting illumination.
INCANDESCENT LAMP, BA15S, 28V; Supply Voltage:28V; Lamp Base Type:BA15s; Bulb Size:B-6; MSCP:15.5; Average Bulb Life:3500h RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88T4276 |
| Product Name | Incandescent Lamp, Ba15S, 28V; Supply Voltage Wamco |
| Rated Average Life | 3500 hours |