LED Ind .50 Red 28V SDome 6 Lds
"LED IND .50"" RED 28V SDOME 6"" LD"
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | WL-1091M1-24V | 6088-WL-1091M1-24V-ND |
| Product Name | LED Indication | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps | LED Lamps |
| LED Color | Red | Red |
| Rated Voltage | 28 volts | 24 to 28 volts |