Wamco, Inc. LED Indication WL-1090QC5-28V

Description
Inc Ind .50 Green 28V Cyl .187 QCT
Request a Quote
Description
Inc Ind .50 Green 28V Cyl .187 QCT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1090QC5-28V
LED Indication WL-1090QC5-28V
Inc Ind .50 Green 28V Cyl .187 QCT

Inc Ind .50 Green 28V Cyl .187 QCT

Buy Now
Indicator, Pnl-Mnt:Incandescent;Green;0.50 In;28V;Lens, High Hat;0.187 Terminals - 70117778 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, Pnl-Mnt:Incandescent;Green;0.50 In;28V;Lens, High Hat;0.187 Terminals
70117778
Indicator, Pnl-Mnt:Incandescent;Green;0.50 In;28V;Lens, High Hat;0.187 Terminals 70117778
Features White Nylon Housing Polycarbonate Lens Stainless Steel Bezel 0.187" × 0.020" Thick Tinned Brass Quick Connect Terminals or 6" Wire Leads with 0.50" Strip Snap-Fit Into 0.500-0.505" Hole in 0.030-0.090" Thick Panels Agency Approvals

Features

  • White Nylon Housing
  • Polycarbonate Lens
  • Stainless Steel Bezel
  • 0.187" × 0.020" Thick Tinned Brass Quick Connect Terminals or 6" Wire Leads with 0.50" Strip
  • Snap-Fit Into 0.500-0.505" Hole in 0.030-0.090" Thick Panels
  • Agency Approvals
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1090QC5-28V 70117778
Product Name LED Indication Indicator, Pnl-Mnt:Incandescent;Green;0.50 In;28V;Lens, High Hat;0.187 Terminals
Lamp Type LED Lamps Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
N program - NML - Illuminated signal - NMLWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
MSL MicroStat Status Indicators - MSL5-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Green; Blue; Amber, Blue, Clear, Green, Red
Terminal Type 3/4-Inch Pipe,Surface
View Details