Wamco, Inc. LED Indication WL-1090QC3-12V

Description
Inc Ind .50 Amber 14V Cyl .187 QCT
Request a Quote
Description
Inc Ind .50 Amber 14V Cyl .187 QCT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1090QC3-12V
LED Indication WL-1090QC3-12V
Inc Ind .50 Amber 14V Cyl .187 QCT

Inc Ind .50 Amber 14V Cyl .187 QCT

Buy Now
INCH IND .50INCH AMBER 14V CYL .187 QCT - 70117772 - Allied Electronics, Inc.
Fort Worth, TX, USA
INCH IND .50INCH AMBER 14V CYL .187 QCT
70117772
INCH IND .50INCH AMBER 14V CYL .187 QCT 70117772
Features White Nylon Housing Polycarbonate Lens Stainless Steel Bezel 0.187" × 0.020" Thick Tinned Brass Quick Connect Terminals or 6" Wire Leads with 0.50" Strip Snap-Fit Into 0.500-0.505" Hole in 0.030-0.090" Thick Panels Agency Approvals

Features

  • White Nylon Housing
  • Polycarbonate Lens
  • Stainless Steel Bezel
  • 0.187" × 0.020" Thick Tinned Brass Quick Connect Terminals or 6" Wire Leads with 0.50" Strip
  • Snap-Fit Into 0.500-0.505" Hole in 0.030-0.090" Thick Panels
  • Agency Approvals
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1090QC3-12V 70117772
Product Name LED Indication INCH IND .50INCH AMBER 14V CYL .187 QCT
Lamp Type LED Lamps Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
MSL MicroStat Status Indicators - MSL1-120R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Red
Terminal Type 3/4-Inch Pipe,Surface
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details